The SL 802 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated
applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other continuous movement
applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmissions, or when EMI emissions need to be
suppressed.
The SL 802 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated
applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other continuous movement
applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmissions, or when EMI emissions need to be
suppressed.
| SAB North America | SAB North America | |
|---|---|---|
| Product Category | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | 08020050 | 08020050 |
| Product Name | SL 802 C - TPE/PUR Feedback Cable With Overall Copper Screen | SL 802 C - TPE/PUR Feedback Cable with Overall Copper Screen |
| Product Type | Multiconductor Cable | Multiconductor Cable |
| Cable Jacket | TMPU | PUR |
| Cable Insulation | TPE 510 | TPE-E, Cotton Binding |
| Cable Conductor | Copper | Copper |
| Cable Shielding | Braid | Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid |