SL 833 C is a halogen free UL/CSA approved, highly flexible, continuous flex motor supply cable which has been designed for automated servo systems. The
special ultra flexible design makes SL 833 C ideally suited for small bend radius applications, such as cable track, automated handling equipment and other continuous
movement applications.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 08330495 |
| Product Name | SL 833 C - PUR Motor Connection Cable with TPE Conductors and Overall Copper Screen 0.6/1 kV |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | TPE-E, Cotton Binding |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid |