SL 808 C is a continuous flexible, multi conductor, tinned copper shielded transmission cable for use in speedometers, brakes controlling motor temperature,
continuous flexible applications, automation and control application. An overall tinned copper braid is recommended whenever electrical interference distorts signal
transmission, or when EMI emissions need to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 08080013 |
| Product Name | SL 808 C - PE/PVC Transmission Cable with Overall Copper Screen |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyethylene |
| Cable Conductor | Copper |
| Cable Shielding | Braid |