This 300/600 V UL/CSA approved cable is rated for 80°C and used in applications where combined twisting and bending stresses occur. This unique cable accurately
transmits control signals and power supply to welding robots, rotary tables and other automated applications. The high quality UL/CSA approved insulation
with its smooth surface and slide wrapping increases cable life expectancy under extreme twisting and bending stresses. The outer jacket made of specially
formulated polyure thane is highly resistant to abrasion, oil, notching microbes and hydrolysis. In addition, the surface quality prevents adhesion to adjacently
installed cables.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07952018 |
| Product Name | RT 123 - Halogen Free, Rugged and Dependable Robot/Track Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Halogen Free PUR |
| Cable Insulation | Thermoplastic Elastomer (TPE-E) |
| Cable Conductor | Copper |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) |