Tamura Corporation of America Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| • 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • | |
| • 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class... | |
| • 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File... | |
| • Approved to UL1950 3rd Edition • Approved to UL60950 & EN60950 • Hi-Pot 1500Vrms Pri:Sec | |
| • Highest Density Package Available • Approved to UL1950 3rd Edition • Approved to UL60950 & EN60950 • Surface Mount • Vacuum Encapsulated • Pri:Sec Hi-Pot=1500Vrms and Higher • Surge... | |
| • Optimized for High Speed Modem Applications • Frequency Range 300Hz to 4kHz • 1500 Vrms Hi-Pot (Pri:Sec) • Approved to UL1950 3rd Edition • PCMCIA Packages • Approved to... |