Tamura Corporation of America 3 Flange Power Transformer 3FD-348

Description
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.
Request a Quote Datasheet
Description
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flange Power Transformer - 3FD-348 - Tamura Corporation of America
Escondido, CA, USA
3 Flange Power Transformer
3FD-348
3 Flange Power Transformer 3FD-348
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.

• 115V Single Primary

• 1.1VA to 12VA
• 115/230 Dual Primary

• Inherently and Non-inherently
• Class B (130°C) Insulation Limited Product
• 2,500 Vrms Hi-Pot (Pri:Sec)

• Class II & III Product
• 500 & 1KVrms Hi-Pot (Sec:Sec)

• UL1585 (E96720/E95844)
• UL94V-0 Flammability

• UL506 (E79781/E91239)
• Recognized Insulation System for custom designs.

Supplier's Site Datasheet
Power Transformers - MT2126-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT2126-ND
Power Transformers MT2126-ND
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Buy Now Datasheet
Power Transformer - 3FD-348 - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
3FD-348
Power Transformer 3FD-348
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
3FD-348
Transformers - Power Transformers 3FD-348
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 3FD-348 MT2126-ND 3FD-348 3FD-348
Product Name 3 Flange Power Transformer Power Transformers Power Transformer Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Construction Laminate Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual Dual
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
SMT Gate Drive Transformers - DA2320-AL DA2320-ALC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details