• 115V Single Primary
• 1.1VA to 12VA
• 115/230 Dual Primary
• Inherently and Non-inherently
• Class B (130°C) Insulation Limited Product
• 2,500 Vrms Hi-Pot (Pri:Sec)
• Class II & III Product
• 500 & 1KVrms Hi-Pot (Sec:Sec)
• UL1585 (E96720/E95844)
• UL94V-0 Flammability
• UL506 (E79781/E91239)
• Recognized Insulation System for custom designs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PWR XFMR LAMINATED 2.4VA TH
Win Source Part Number: 1316241-3FD-336
Category: Transformers>Power Transformers
Series: 3FD-3xx
Type: Laminated Core
Termination Style: PC Pin
Package: Tube
Height - Seated (Max): 32.10mm
Power - Max: 2.4VA
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V, 230V
Current - Output (Max): Parallel 130mA, Series 65mA
Voltage - Secondary (Full Load): Parallel 18V, Series 36V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 35.56mm L x 31.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: Tamura
PWR XFMR LAMINATED 2.4VA TH
| Tamura Corporation of America | Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 3FD-336 | 3FD-336 | MT2122-ND | 1316241-3FD-336 | 3FD-336 |
| Product Name | 3 Flange Power Transformer | Power Transformer | Power Transformers | Transformers - Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Power Transformer | Power Transformer | Laminated Core | |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | ||
| Construction | Laminate | Laminate | Laminate | ||
| Primary Frequency | 50 / 60 Hz | ||||
| Single Phase Configuration | Dual | Dual |