Tamura Corporation of America 3 Flange Power Transformer 3FS-524

Description
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.
Request a Quote Datasheet
Description
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flange Power Transformer - 3FS-524 - Tamura Corporation of America
Escondido, CA, USA
3 Flange Power Transformer
3FS-524
3 Flange Power Transformer 3FS-524
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.

• 115V Single Primary

• 1.1VA to 12VA
• 115/230 Dual Primary

• Inherently and Non-inherently
• Class B (130°C) Insulation Limited Product
• 2,500 Vrms Hi-Pot (Pri:Sec)

• Class II & III Product
• 500 & 1KVrms Hi-Pot (Sec:Sec)

• UL1585 (E96720/E95844)
• UL94V-0 Flammability

• UL506 (E79781/E91239)
• Recognized Insulation System for custom designs.

Supplier's Site Datasheet
Power Transformer - 3FS-524 - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
3FS-524
Power Transformer 3FS-524
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Transformers - MT2220-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT2220-ND
Power Transformers MT2220-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
3FS-524
Transformers - Power Transformers 3FS-524
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 3FS-524 3FS-524 MT2220-ND 3FS-524
Product Name 3 Flange Power Transformer Power Transformer Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Construction Laminate Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-272U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
LPH8045 Series 3-Winding Coupled Inductors/Transformers - LPH8045-153 - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details