Tamura Corporation of America Low Profile Laminated Transformer 3FL40-300

Description
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
Request a Quote Datasheet
Description
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Laminated Transformer - 3FL40-300 - Tamura Corporation of America
Escondido, CA, USA
Low Profile Laminated Transformer
3FL40-300
Low Profile Laminated Transformer 3FL40-300
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.

• 115/230V Dual Primary

• 2.5VA to 24VA
• Class B (130°C) Insulation

• UL 506 (E145619)
• 2,500Vrms HiPot (Pri:Sec)

• CSA (LR61383-7)
• UL 94V-0 Flammability (E92957)
• Recognized Insulation System for custom designs.

Supplier's Site Datasheet
Power Transformer - 3FL40-300 - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
3FL40-300
Power Transformer 3FL40-300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
3FL40-300
Transformers - Power Transformers 3FL40-300
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers
Product Number 3FL40-300 3FL40-300 3FL40-300
Product Name Low Profile Laminated Transformer Power Transformer Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Laminated Core
Mounting PCB/SMD PCB/SMD
Construction Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Natural cooling
Mounting Floor mounted
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A12-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1500 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details