• 115V Single Primary
• 1.1VA to 12VA
• 115/230 Dual Primary
• Inherently and Non-inherently
• Class B (130°C) Insulation Limited Product
• 2,500 Vrms Hi-Pot (Pri:Sec)
• Class II & III Product
• 500 & 1KVrms Hi-Pot (Sec:Sec)
• UL1585 (E96720/E95844)
• UL94V-0 Flammability
• UL506 (E79781/E91239)
• Recognized Insulation System for custom designs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PWR XFMR LAMINATED 1.1VA TH
PWR XFMR LAMINATED 1.1VA TH
| Tamura Corporation of America | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 3FS-236 | 3FS-236 | MT2225-ND | 3FS-236 |
| Product Name | 3 Flange Power Transformer | Power Transformer | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Power Transformer | Power Transformer | |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Construction | Laminate | Laminate | ||
| Primary Frequency | 50 / 60 Hz | |||
| Single Phase Configuration | Single | Single |