Tamura Corporation of America Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| BPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching... | |
| EPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching... | |
| SPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching... | |
| Available in single output configuration, the 1U form factor PAS series are highly reliable and cost considerably less than other PFC technologies. Units are offered in 150W or 250W frames. | |
| Designed for medical applications, the PAM Series are designed with single output configuration for reliable and cost-efficient power in 1U form applications. Units are offered in 150W or 250W frames. | |
| Industrial DC:DC Converter for Photovoltaic Applications Features: 24 Watt DC Power Supply Wide DC Input Range Isolation and Control 80% Efficiency Typical UL1741, UL1012 and CSA22.2 certification APPLICATIONS: - Smart... | |
| The highly compact, efficient and reliable AAD series are ideal for demanding 1U applications. 130W models are available in single or multiple output configurations. A single output 600W model is... |