• 115/230V Dual Primary
• 2.5VA to 24VA
• Class B (130°C) Insulation
• UL 506 (E145619)
• 2,500Vrms HiPot (Pri:Sec)
• CSA (LR61383-7)
• UL 94V-0 Flammability (E92957)
• Recognized Insulation System for custom designs.
| Tamura Corporation of America | |
|---|---|
| Product Category | Power Transformers |
| Product Number | PF24-56 |
| Product Name | Low Profile Laminated Transformer |
| Transformer Type | Power Transformer |
| Mounting | PCB/SMD |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Dual |