Tamura Corporation of America 3 Flange Power Transformer 3FD-210

Description
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.
Request a Quote Datasheet
Description
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flange Power Transformer - 3FD-210 - Tamura Corporation of America
Escondido, CA, USA
3 Flange Power Transformer
3FD-210
3 Flange Power Transformer 3FD-210
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.

• 115V Single Primary

• 1.1VA to 12VA
• 115/230 Dual Primary

• Inherently and Non-inherently
• Class B (130°C) Insulation Limited Product
• 2,500 Vrms Hi-Pot (Pri:Sec)

• Class II & III Product
• 500 & 1KVrms Hi-Pot (Sec:Sec)

• UL1585 (E96720/E95844)
• UL94V-0 Flammability

• UL506 (E79781/E91239)
• Recognized Insulation System for custom designs.

Supplier's Site Datasheet
Power Transformers - MT2096-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT2096-ND
Power Transformers MT2096-ND
PWR XFMR LAMINATED 1.1VA TH

PWR XFMR LAMINATED 1.1VA TH

Buy Now Datasheet
Power Transformer - 3FD-210 - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
3FD-210
Power Transformer 3FD-210
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
3FD-210
Transformers - Power Transformers 3FD-210
PWR XFMR LAMINATED 1.1VA TH

PWR XFMR LAMINATED 1.1VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 3FD-210 MT2096-ND 3FD-210 3FD-210
Product Name 3 Flange Power Transformer Power Transformers Power Transformer Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Construction Laminate Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual Dual
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F16-150 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
HTX8045 Isolation Transformers - HTX8045-903CR HTX8045-903CRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details