• 115/230V Dual Primary
• 2.5VA to 24VA
• Class B (130°C) Insulation
• UL 506 (E145619)
• 2,500Vrms HiPot (Pri:Sec)
• CSA (LR61383-7)
• UL 94V-0 Flammability (E92957)
• Recognized Insulation System for custom designs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PWR XFMR LAMINATED 12VA TH
| Tamura Corporation of America | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 3FL30-400 | 3FL30-400 | 3FL30-400 |
| Product Name | Low Profile Laminated Transformer | Power Transformer | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Power Transformer | Laminated Core |
| Mounting | PCB/SMD | PCB/SMD | |
| Construction | Laminate | Laminate | |
| Primary Frequency | 50 / 60 Hz | ||
| Single Phase Configuration | Dual |