Tamura Corporation of America 3 Flange Power Transformer 3FS-320

Description
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.
Request a Quote Datasheet
Description
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flange Power Transformer - 3FS-320 - Tamura Corporation of America
Escondido, CA, USA
3 Flange Power Transformer
3FS-320
3 Flange Power Transformer 3FS-320
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.

• 115V Single Primary

• 1.1VA to 12VA
• 115/230 Dual Primary

• Inherently and Non-inherently
• Class B (130°C) Insulation Limited Product
• 2,500 Vrms Hi-Pot (Pri:Sec)

• Class II & III Product
• 500 & 1KVrms Hi-Pot (Sec:Sec)

• UL1585 (E96720/E95844)
• UL94V-0 Flammability

• UL506 (E79781/E91239)
• Recognized Insulation System for custom designs.

Supplier's Site Datasheet
Power Transformers - MT2214-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT2214-ND
Power Transformers MT2214-ND
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
3FS-320
Transformers - Power Transformers 3FS-320
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers
Product Number 3FS-320 MT2214-ND 3FS-320
Product Name 3 Flange Power Transformer Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Construction Laminate Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A6-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 250 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Transformers - Power Transformers - 160F34 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 17 volts
Power Rating (VA) 4.4 VA
View Details
4 suppliers