Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PWR XFMR LAMINATED 12VA TH
PWR XFMR LAMINATED 12VA TH
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 3FD-556 | MT2132-ND | 3FD-556 |
| Product Name | Power Transformer | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Power Transformer | Laminated Core |
| Mounting | Chip Transformer | PCB/SMD | |
| Construction | Laminate | Laminate | |
| Single Phase Configuration | Dual | ||
| Input Voltage | 115 to 230 volts |