Tamura Corporation of America Low Profile Laminated Transformer 3FL10-1200

Description
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
Request a Quote Datasheet
Description
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Laminated Transformer - 3FL10-1200 - Tamura Corporation of America
Escondido, CA, USA
Low Profile Laminated Transformer
3FL10-1200
Low Profile Laminated Transformer 3FL10-1200
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.

• 115/230V Dual Primary

• 2.5VA to 24VA
• Class B (130°C) Insulation

• UL 506 (E145619)
• 2,500Vrms HiPot (Pri:Sec)

• CSA (LR61383-7)
• UL 94V-0 Flammability (E92957)
• Recognized Insulation System for custom designs.

Supplier's Site Datasheet
Power Transformer - 3FL10-1200 - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
3FL10-1200
Power Transformer 3FL10-1200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
3FL10-1200
Transformers - Power Transformers 3FL10-1200
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers
Product Number 3FL10-1200 3FL10-1200 3FL10-1200
Product Name Low Profile Laminated Transformer Power Transformer Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Laminated Core
Mounting PCB/SMD PCB/SMD
Construction Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 1182T117P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 117 volts
View Details
4 suppliers
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details