Tamura Corporation of America Low Profile Laminated Transformer 3FL120-100

Description
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
Request a Quote Datasheet
Description
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Laminated Transformer - 3FL120-100 - Tamura Corporation of America
Escondido, CA, USA
Low Profile Laminated Transformer
3FL120-100
Low Profile Laminated Transformer 3FL120-100
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.

• 115/230V Dual Primary

• 2.5VA to 24VA
• Class B (130°C) Insulation

• UL 506 (E145619)
• 2,500Vrms HiPot (Pri:Sec)

• CSA (LR61383-7)
• UL 94V-0 Flammability (E92957)
• Recognized Insulation System for custom designs.

Supplier's Site Datasheet
Power Transformer - 3FL120-100 - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
3FL120-100
Power Transformer 3FL120-100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Tamura Corporation of America Richardson RFPD
Product Category Power Transformers Power Transformers
Product Number 3FL120-100 3FL120-100
Product Name Low Profile Laminated Transformer Power Transformer
Transformer Type Power Transformer Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160D16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 1 VA
View Details
4 suppliers
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details