Tamura Corporation of America Datasheets for Telecom Transformers
Telecom transformers are used in applications which require high bandwidths and fast switching speeds. They isolate the signal between primary and secondary grounds. This product area includes DSL, xDSL, T1, E1, ISDN, LAN, WAN, Ethernet, ATM and modem transformers.
Telecom Transformers: Learn more
| Product Name | Notes |
|---|---|
| • Approved to UL1950 3rd Edition • Approved to UL60950 & EN60950 • Hi-Pot 1500Vrms Pri:Sec | |
| • Highest Density Package Available • Approved to UL1950 3rd Edition • Approved to UL60950 & EN60950 • Surface Mount • Vacuum Encapsulated • Pri:Sec Hi-Pot=1500Vrms and Higher • Surge... | |
| • Optimized for High Speed Modem Applications • Frequency Range 300Hz to 4kHz • 1500 Vrms Hi-Pot (Pri:Sec) • Approved to UL1950 3rd Edition • PCMCIA Packages • Approved to... |