Tamura Corporation of America 3 Flange Power Transformer 3FD-310

Description
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.
Request a Quote Datasheet
Description
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flange Power Transformer - 3FD-310 - Tamura Corporation of America
Escondido, CA, USA
3 Flange Power Transformer
3FD-310
3 Flange Power Transformer 3FD-310
• 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506 (E79781/E91239) • Recognized Insulation System for custom designs.

• 115V Single Primary

• 1.1VA to 12VA
• 115/230 Dual Primary

• Inherently and Non-inherently
• Class B (130°C) Insulation Limited Product
• 2,500 Vrms Hi-Pot (Pri:Sec)

• Class II & III Product
• 500 & 1KVrms Hi-Pot (Sec:Sec)

• UL1585 (E96720/E95844)
• UL94V-0 Flammability

• UL506 (E79781/E91239)
• Recognized Insulation System for custom designs.

Supplier's Site Datasheet
Power Transformers - 3FD-310 - 1080938-3FD-310 - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - 3FD-310
1080938-3FD-310
Power Transformers - 3FD-310 1080938-3FD-310
Manufacturer: Tamura Win Source Part Number: 1080938-3FD-310 Type: Laminated Core Termination Style: PC Pin Height - Seated (Max): 32.10mm Mounting: Through Hole Isolation Voltage: 2500Vrms Voltage - Primary: 115V, 230V Current - Output (Max): Parallel 500mA, Series 250mA Voltage - Secondary (Full Load): Parallel 5V, Series 10V Primary Winding(s): Dual Secondary Winding(s): Dual Center Tap: No Categories: Transformers Status: Active Maximum Power Dissipation: 2.4 VA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Tamura
Win Source Part Number: 1080938-3FD-310
Type: Laminated Core
Termination Style: PC Pin
Height - Seated (Max): 32.10mm
Mounting: Through Hole
Isolation Voltage: 2500Vrms
Voltage - Primary: 115V, 230V
Current - Output (Max): Parallel 500mA, Series 250mA
Voltage - Secondary (Full Load): Parallel 5V, Series 10V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Categories: Transformers
Status: Active
Maximum Power Dissipation: 2.4 VA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Transformer - 3FD-310 - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
3FD-310
Power Transformer 3FD-310
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Power Transformers - MT2097-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT2097-ND
Power Transformers MT2097-ND
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Buy Now Datasheet
Power Transformer - 164-3FD-310 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Transformer
164-3FD-310
Power Transformer 164-3FD-310
Power Transformer, 2.4VA Product overview: 3FD-310 from Tamura is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-3FD-310 can be used for catalog matching and distributor lookup.

Power Transformer, 2.4VA Product overview: 3FD-310 from Tamura is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-3FD-310 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
3FD-310
Transformers - Power Transformers 3FD-310
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America Win Source Electronics Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number 3FD-310 1080938-3FD-310 3FD-310 MT2097-ND 164-3FD-310 3FD-310
Product Name 3 Flange Power Transformer Power Transformers - 3FD-310 Power Transformer Power Transformers Power Transformer Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Construction Laminate Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual Dual
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-163XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
3 suppliers
Control Circuit Transformer - 1497A-A3-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 100 VA
View Details
Miniature Surface Mount Transformers - S5394-CL S5394-CLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Input Voltage 5 volts
View Details