Tamura Corporation of America Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
BPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching...
EPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching...
SPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching...
Available in single output configuration, the 1U form factor PAS series are highly reliable and cost considerably less than other PFC technologies. Units are offered in 150W or 250W frames.
Designed for medical applications, the PAM Series are designed with single output configuration for reliable and cost-efficient power in 1U form applications. Units are offered in 150W or 250W frames.
The highly compact, efficient and reliable AAD series are ideal for demanding 1U applications. 130W models are available in single or multiple output configurations. A single output 600W model is...