Autonics USA, Inc. Controllers - Process, Temperature TC4S-24R

Description
Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount
Datasheet
Description
Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - TC4S-24R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TC4S-24R
Controllers - Process, Temperature TC4S-24R
Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics - 22T3621 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics
22T3621
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics 22T3621
TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers
Product Number TC4S-24R 22T3621
Product Name Controllers - Process, Temperature Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics
Controller Type Temperature
Unlock Full Specs
to access all available technical data