The TC4S-12R is a compact PID control temperature controller designed for precise temperature management. It features a single display with a high-speed sampling rate of 100ms, enabling effective temperature control. The controller supports both relay output and SSR drive output, allowing for flexible control methods including phase and cycle control. The device is designed to be space-efficient, with a size reduction of approximately 38% compared to previous models. The TC4S-12R operates on a power supply of 24VAC or 24-48VDC, and it can accommodate various input types including RTD and thermocouples (Types J, K, and L). It offers a range of control parameters such as hysteresis, proportional band, integral time, and derivative time, which can be adjusted to meet specific application needs. The controller also includes alarm outputs and features a robust design with a dielectric strength of 2,000VAC, ensuring reliability in various environments. With an operating temperature range of -10 to 50°C and a humidity tolerance of 35 to 85% RH, the TC4S-12R is suitable for a variety of industrial applications. Its memory retention capability of approximately 10 years ensures that settings are preserved even during power interruptions. This product is ideal for engineers seeking a reliable and efficient temperature control solution.
Temperature Controller (RTD, Type J, K, L) 24 ~ 48VDC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | TC4S-12R |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |