Autonics USA, Inc. Controllers - Process, Temperature TK4W-24CC

Description
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount
Description
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The TK4W-24CC is a high-performance PID temperature controller designed for general-purpose applications. It features a 50ms high-speed sampling rate and ±0.3% display accuracy, allowing for precise temperature management. The controller supports simultaneous heating and cooling control, providing flexibility in various operational scenarios. It offers both automatic and manual control options, with the ability to switch between current output and SSR drive output, including ON/OFF, cycle, and phase control modes. Communication capabilities include RS485 with Modbus RTU protocol, facilitating integration with external devices for parameter configuration and monitoring via the included DAQMaster software. The controller supports multiple input types and temperature ranges, making it adaptable to different sensor configurations. Additionally, it includes a heater disconnect alarm function and allows for up to four set value presets using digital input terminals. The device is designed for a wide ambient temperature range of -10 to 50°C and has a protection structure rated at IP65 for the front panel, ensuring durability in various environments. With a compact DIN size and a weight of approximately 140g, the TK4W-24CC is suitable for panel mounting in diverse industrial applications.

Datasheet Summary
Powered by GS/AI

The TK4W-24CC is a high-performance PID temperature controller designed for general-purpose applications. It features a 50ms high-speed sampling rate and ±0.3% display accuracy, allowing for precise temperature management. The controller supports simultaneous heating and cooling control, providing flexibility in various operational scenarios. It offers both automatic and manual control options, with the ability to switch between current output and SSR drive output, including ON/OFF, cycle, and phase control modes. Communication capabilities include RS485 with Modbus RTU protocol, facilitating integration with external devices for parameter configuration and monitoring via the included DAQMaster software. The controller supports multiple input types and temperature ranges, making it adaptable to different sensor configurations. Additionally, it includes a heater disconnect alarm function and allows for up to four set value presets using digital input terminals. The device is designed for a wide ambient temperature range of -10 to 50°C and has a protection structure rated at IP65 for the front panel, ensuring durability in various environments. With a compact DIN size and a weight of approximately 140g, the TK4W-24CC is suitable for panel mounting in diverse industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - TK4W-24CC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TK4W-24CC
Controllers - Process, Temperature TK4W-24CC
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number TK4W-24CC
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data