Autonics USA, Inc. Temperature Controller, 3-Digit, 100Vac To 240Vac; Thermocouple Type Autonics TC3YF-24R-N

Description
TEMPERATURE CONTROLLER, 3-DIGIT, 100VAC TO 240VAC; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:
Datasheet
Description
TEMPERATURE CONTROLLER, 3-DIGIT, 100VAC TO 240VAC; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller, 3-Digit, 100Vac To 240Vac; Thermocouple Type Autonics - 22T3604 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 3-Digit, 100Vac To 240Vac; Thermocouple Type Autonics
22T3604
Temperature Controller, 3-Digit, 100Vac To 240Vac; Thermocouple Type Autonics 22T3604
TEMPERATURE CONTROLLER, 3-DIGIT, 100VAC TO 240VAC; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:

TEMPERATURE CONTROLLER, 3-DIGIT, 100VAC TO 240VAC; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:

Supplier's Site Datasheet
Controllers - Process, Temperature - TC3YF-24R-N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TC3YF-24R-N
Controllers - Process, Temperature TC3YF-24R-N
Temperature Controller (Thermistor, NTC) 100 ~ 240VAC Panel Mount

Temperature Controller (Thermistor, NTC) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers
Product Number 22T3604 TC3YF-24R-N
Product Name Temperature Controller, 3-Digit, 100Vac To 240Vac; Thermocouple Type Autonics Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data