Autonics USA, Inc. Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics TC4S-N4N

Description
TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics - 22T3618 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics
22T3618
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics 22T3618
TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - TC4S-N4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TC4S-N4N
Controllers - Process, Temperature TC4S-N4N
Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers
Product Number 22T3618 TC4S-N4N
Product Name Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics Controllers - Process, Temperature
Type J, K
Unlock Full Specs
to access all available technical data

Similar Products

Universal Process Controller - Control Master CM30 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
DCFCTBD Two-Way Digital Controller for Electro-Mechanical Sirens -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details