Autonics USA, Inc. Controllers - Process, Temperature TK4L-T4CR

Description
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount
Description
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The TK4L-T4CR is a high-performance PID temperature controller designed for general-purpose applications. It features a 50ms high-speed sampling rate and offers a display accuracy of ±0.3%. This controller supports simultaneous heating and cooling control, providing flexibility in temperature management. Users can choose between automatic and manual control options, as well as switch between current output and SSR drive output, with various control methods including ON/OFF, cycle, and phase control. The TK4L-T4CR includes communication capabilities via RS485 (Modbus RTU), allowing for parameter configuration through a PC using the included DAQMaster software. It supports multiple input types and temperature ranges, accommodating various sensors such as RTDs and thermocouples. The device also features a user-friendly interface for parameter settings and includes a heater disconnect alarm function for enhanced safety. With a robust design, the controller operates within an ambient temperature range of -10 to 50°C and has a protection structure rated at IP65 for the front panel. It is suitable for applications requiring precise temperature control and monitoring, making it a viable option for engineers seeking reliable temperature management solutions.

Datasheet Summary
Powered by GS/AI

The TK4L-T4CR is a high-performance PID temperature controller designed for general-purpose applications. It features a 50ms high-speed sampling rate and offers a display accuracy of ±0.3%. This controller supports simultaneous heating and cooling control, providing flexibility in temperature management. Users can choose between automatic and manual control options, as well as switch between current output and SSR drive output, with various control methods including ON/OFF, cycle, and phase control. The TK4L-T4CR includes communication capabilities via RS485 (Modbus RTU), allowing for parameter configuration through a PC using the included DAQMaster software. It supports multiple input types and temperature ranges, accommodating various sensors such as RTDs and thermocouples. The device also features a user-friendly interface for parameter settings and includes a heater disconnect alarm function for enhanced safety. With a robust design, the controller operates within an ambient temperature range of -10 to 50°C and has a protection structure rated at IP65 for the front panel. It is suitable for applications requiring precise temperature control and monitoring, making it a viable option for engineers seeking reliable temperature management solutions.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - TK4L-T4CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TK4L-T4CR
Controllers - Process, Temperature TK4L-T4CR
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number TK4L-T4CR
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

PS-7016 16-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
Millmate Controller 400 - PFCA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS232 and/or RS485
View Details