The TAS-B4SKCF is a temperature controller from Quarktwin Technology Ltd. designed for panel mounting and operates on a power supply of 100-240VAC at 50/60Hz. It features an analog setting type with PID control and allows for set temperature adjustments via a dial. The controller supports various sensor inputs, including thermocouples (K and J types) and RTD (DPt100,Ѷ), with a temperature range of -50 to 400°C for RTD and 0 to 800°C for thermocouples. This model incorporates an auto-tuning PID control algorithm, selectable ON/OFF control, and provides visual feedback through deviation and output LED indicators. It has a control output capability of 250VAC at 3A for relay output and 12VDC for SSR drive output. The device is designed for environments with ambient temperatures ranging from -10 to 50°C and humidity levels of 35 to 85% RH. The TAS-B4SKCF also includes features such as a sensor broken display function and a memory retention of approximately 10 years. Engineers considering this product should note its compact DIN size of W48 x H48mm and its robust specifications, including a dielectric strength of 2000VAC and a mechanical relay life cycle of 10 million operations.
Temperature Controller (Type K) 100 ~ 240VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | TAS-B4SKCF |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |