Autonics USA, Inc. Controllers - Process, Temperature TAS-B4SJ3F

Description
Temperature Controller (Type J) 100 ~ 240VAC Panel Mount
Description
Temperature Controller (Type J) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The TAS-B4SJ3F is a temperature controller designed for panel mounting, operating on a power supply of 100-240VAC at 50/60Hz. It features an analog setting type with PID control and an ON/OFF control option. The controller utilizes a built-in microcomputer for improved control performance and incorporates an auto-tuning PID control algorithm. The device supports various temperature sensors, including thermocouples (K and J types) and RTD (DPt100,Ѷ), with a temperature range from -50 to 1200°C depending on the sensor type. The controller includes deviation indicators for monitoring control status, as well as a sensor broken display function. Control outputs can be configured for relay or SSR drive, with a relay output rated for 250VAC at 3A and a sampling period of 100ms. The unit is designed for environments with ambient temperatures ranging from -10 to 50°C and humidity levels of 35 to 85% RH. The TAS-B4SJ3F is suitable for applications requiring precise temperature control and monitoring.

Datasheet Summary
Powered by GS/AI

The TAS-B4SJ3F is a temperature controller designed for panel mounting, operating on a power supply of 100-240VAC at 50/60Hz. It features an analog setting type with PID control and an ON/OFF control option. The controller utilizes a built-in microcomputer for improved control performance and incorporates an auto-tuning PID control algorithm. The device supports various temperature sensors, including thermocouples (K and J types) and RTD (DPt100,Ѷ), with a temperature range from -50 to 1200°C depending on the sensor type. The controller includes deviation indicators for monitoring control status, as well as a sensor broken display function. Control outputs can be configured for relay or SSR drive, with a relay output rated for 250VAC at 3A and a sampling period of 100ms. The unit is designed for environments with ambient temperatures ranging from -10 to 50°C and humidity levels of 35 to 85% RH. The TAS-B4SJ3F is suitable for applications requiring precise temperature control and monitoring.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - TAS-B4SJ3F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TAS-B4SJ3F
Controllers - Process, Temperature TAS-B4SJ3F
Temperature Controller (Type J) 100 ~ 240VAC Panel Mount

Temperature Controller (Type J) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number TAS-B4SJ3F
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
PS-7016 16-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
Millmate Controller 400 - PFXA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS-232
View Details