Autonics USA, Inc. Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics TC4L-24R

Description
TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics - 22T3617 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics
22T3617
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics 22T3617
TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - TC4L-24R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TC4L-24R
Controllers - Process, Temperature TC4L-24R
Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers
Product Number 22T3617 TC4L-24R
Product Name Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics Controllers - Process, Temperature
Type J, K
Unlock Full Specs
to access all available technical data

Similar Products

FCS 128-Channel System Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
Millmate Controller 400 - PFXA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS-232
View Details