TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 22T3616 | TC4L-14R |
| Product Name | Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics | Controllers - Process, Temperature |
| Type | J, K |