Autonics USA, Inc. Controllers - Process, Temperature TC3YT-B4R16

Description
Temperature Controller (RTD, Type J, K) 100 ~ 240VAC Panel Mount
Datasheet
Description
Temperature Controller (RTD, Type J, K) 100 ~ 240VAC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - TC3YT-B4R16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TC3YT-B4R16
Controllers - Process, Temperature TC3YT-B4R16
Temperature Controller (RTD, Type J, K) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type J, K) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
ATNC Process Controllers - TC3YT-B4R16 - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC Process Controllers
TC3YT-B4R16
ATNC Process Controllers TC3YT-B4R16
Temp Control, W72 X H36 mm, on/off

Temp Control, W72 X H36 mm, on/off

Supplier's Site
Temperature Controller, 3-Digit, 100Vac To 240Vac; Thermocouple Type Autonics - 22T3608 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 3-Digit, 100Vac To 240Vac; Thermocouple Type Autonics
22T3608
Temperature Controller, 3-Digit, 100Vac To 240Vac; Thermocouple Type Autonics 22T3608
TEMPERATURE CONTROLLER, 3-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:

TEMPERATURE CONTROLLER, 3-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers
Product Number TC3YT-B4R16 TC3YT-B4R16 22T3608
Product Name Controllers - Process, Temperature ATNC Process Controllers Temperature Controller, 3-Digit, 100Vac To 240Vac; Thermocouple Type Autonics
Controller Type Temperature
Unlock Full Specs
to access all available technical data