Autonics USA, Inc. Controllers - Process, Temperature TK4H-14SC

Description
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount
Description
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The TK4H-14SC is a high-performance PID temperature controller designed for general-purpose applications. It features a 50ms high-speed sampling rate and ±0.3% display accuracy, allowing for precise temperature control. The controller supports simultaneous heating and cooling functions and offers both automatic and manual control options. It can switch between current output and SSR drive output, with control options including ON/OFF, cycle, and phase control. Communication capabilities include RS485 with Modbus RTU protocol, enabling parameter configuration via a PC using the included DAQMaster software. The device supports various input types, including RTD and thermocouples, and can handle a wide range of temperature measurements. Additional features include a user-friendly interface for parameter settings, a preset function for up to four set values, and a heater disconnect alarm function. The controller operates within an ambient temperature range of -10 to 50°C and has a protection structure rated at IP65 for the front panel. It is suitable for applications requiring reliable temperature management and can be integrated into systems needing robust communication and control capabilities.

Datasheet Summary
Powered by GS/AI

The TK4H-14SC is a high-performance PID temperature controller designed for general-purpose applications. It features a 50ms high-speed sampling rate and ±0.3% display accuracy, allowing for precise temperature control. The controller supports simultaneous heating and cooling functions and offers both automatic and manual control options. It can switch between current output and SSR drive output, with control options including ON/OFF, cycle, and phase control. Communication capabilities include RS485 with Modbus RTU protocol, enabling parameter configuration via a PC using the included DAQMaster software. The device supports various input types, including RTD and thermocouples, and can handle a wide range of temperature measurements. Additional features include a user-friendly interface for parameter settings, a preset function for up to four set values, and a heater disconnect alarm function. The controller operates within an ambient temperature range of -10 to 50°C and has a protection structure rated at IP65 for the front panel. It is suitable for applications requiring reliable temperature management and can be integrated into systems needing robust communication and control capabilities.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - TK4H-14SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TK4H-14SC
Controllers - Process, Temperature TK4H-14SC
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number TK4H-14SC
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data