KOBOLD Instruments, Inc. TDD - Digital Temperature Switch

Description
Product Features Measuring Range -58 to 250°F User Adjustable Switchpoint(s) Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Version Available The TDD series digital temperature switch integrates the latest solid state sensing technology into a very versatile, simple to operate package. Programming features include setpoint, reset point, window mode, dampening, switch logic and user selectable lockout code. The digital semiconductor sensing system and solid state transistor switch ensure an exceptionally long cycle life with virtually no calibration drift. These features along with the compact, robust stainless steel package make the TDD an ideal choice for OEM or industrial applications. The TDD is available with the controller mounted directly onto the sensing probe or separated for mounting the probe remotely from the controller. Various probe lengths are available. The remote probe version has a smooth shank (no fitting) allowing the user to adjust the probe insertion depth by installing with a compression fitting sold as an accessory item.
Datasheet
Description
Product Features Measuring Range -58 to 250°F User Adjustable Switchpoint(s) Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Version Available The TDD series digital temperature switch integrates the latest solid state sensing technology into a very versatile, simple to operate package. Programming features include setpoint, reset point, window mode, dampening, switch logic and user selectable lockout code. The digital semiconductor sensing system and solid state transistor switch ensure an exceptionally long cycle life with virtually no calibration drift. These features along with the compact, robust stainless steel package make the TDD an ideal choice for OEM or industrial applications. The TDD is available with the controller mounted directly onto the sensing probe or separated for mounting the probe remotely from the controller. Various probe lengths are available. The remote probe version has a smooth shank (no fitting) allowing the user to adjust the probe insertion depth by installing with a compression fitting sold as an accessory item.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TDD - Digital Temperature Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TDD - Digital Temperature Switch
TDD - Digital Temperature Switch
Product Features Measuring Range -58 to 250°F User Adjustable Switchpoint(s) Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Version Available The TDD series digital temperature switch integrates the latest solid state sensing technology into a very versatile, simple to operate package. Programming features include setpoint, reset point, window mode, dampening, switch logic and user selectable lockout code. The digital semiconductor sensing system and solid state transistor switch ensure an exceptionally long cycle life with virtually no calibration drift. These features along with the compact, robust stainless steel package make the TDD an ideal choice for OEM or industrial applications. The TDD is available with the controller mounted directly onto the sensing probe or separated for mounting the probe remotely from the controller. Various probe lengths are available. The remote probe version has a smooth shank (no fitting) allowing the user to adjust the probe insertion depth by installing with a compression fitting sold as an accessory item.

Product Features

  • Measuring Range -58 to 250°F
  • User Adjustable Switchpoint(s)
  • Large Easy-to-Read LED Display
  • All Stainless Steel Construction
  • Rugged and Reliable
  • Remote Sensor Version Available

The TDD series digital temperature switch integrates the latest solid state sensing technology into a very versatile, simple to operate package. Programming features include setpoint, reset point, window mode, dampening, switch logic and user selectable lockout code. The digital semiconductor sensing system and solid state transistor switch ensure an exceptionally long cycle life with virtually no calibration drift. These features along with the compact, robust stainless steel package make the TDD an ideal choice for OEM or industrial applications. The TDD is available with the controller mounted directly onto the sensing probe or separated for mounting the probe remotely from the controller. Various probe lengths are available. The remote probe version has a smooth shank (no fitting) allowing the user to adjust the probe insertion depth by installing with a compression fitting sold as an accessory item.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Name TDD - Digital Temperature Switch
Switch Type Normally Open, NO; Normally Closed, NC
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Snap-Action Thermal Protector - H-8 - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Factory installed lead wires or terminals
View Details
(120 VAC) Bulb & Capillary Type Single-Pole Thermostat - PCT-1000 Series - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 60 to 550 F (16 to 288 C)
Maximum AC Voltage 120 to 240 volts
View Details