KOBOLD Instruments, Inc. TWR - Temperature Switch for Liquids

Description
Product Features Simple Installation Position Independent Ni-Plated Brass or SS Construction Optional Signal Lamp Maximum Temperature 248°F KOBOLD's TWR temperature switch is used to provide thermally triggered switching functions for liquids in pipe systems and tanks. Individually it can provide temperature alarm features to, for example, insure process compliance with maximum or minimum limits. Pairs of TWR's can be chosen to provide wide hysteresis (deadband) thermostatic control function to control heating and cooling equipment. The TWR is available in brass or stainless steel and has 3/4†NPT fitting for direct installation into pipes or tanks. The switch operates at a preset switchpoint. The switchpoint is factory set, but selectable in 9°F increments between 86°F and 122°F and 18°F increments between 122°F and 248°F. The contacts are available in normally open (N/O) and normally closed (N/C) configurations. Electrical connection to the TWR is achieved via a DIN 43 650 plug. The plug is optionally available with an integrated signal lamp, providing a visual indication of switch condition.
Datasheet
Description
Product Features Simple Installation Position Independent Ni-Plated Brass or SS Construction Optional Signal Lamp Maximum Temperature 248°F KOBOLD's TWR temperature switch is used to provide thermally triggered switching functions for liquids in pipe systems and tanks. Individually it can provide temperature alarm features to, for example, insure process compliance with maximum or minimum limits. Pairs of TWR's can be chosen to provide wide hysteresis (deadband) thermostatic control function to control heating and cooling equipment. The TWR is available in brass or stainless steel and has 3/4†NPT fitting for direct installation into pipes or tanks. The switch operates at a preset switchpoint. The switchpoint is factory set, but selectable in 9°F increments between 86°F and 122°F and 18°F increments between 122°F and 248°F. The contacts are available in normally open (N/O) and normally closed (N/C) configurations. Electrical connection to the TWR is achieved via a DIN 43 650 plug. The plug is optionally available with an integrated signal lamp, providing a visual indication of switch condition.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TWR - Temperature Switch for Liquids -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TWR - Temperature Switch for Liquids
TWR - Temperature Switch for Liquids
Product Features Simple Installation Position Independent Ni-Plated Brass or SS Construction Optional Signal Lamp Maximum Temperature 248°F KOBOLD's TWR temperature switch is used to provide thermally triggered switching functions for liquids in pipe systems and tanks. Individually it can provide temperature alarm features to, for example, insure process compliance with maximum or minimum limits. Pairs of TWR's can be chosen to provide wide hysteresis (deadband) thermostatic control function to control heating and cooling equipment. The TWR is available in brass or stainless steel and has 3/4†NPT fitting for direct installation into pipes or tanks. The switch operates at a preset switchpoint. The switchpoint is factory set, but selectable in 9°F increments between 86°F and 122°F and 18°F increments between 122°F and 248°F. The contacts are available in normally open (N/O) and normally closed (N/C) configurations. Electrical connection to the TWR is achieved via a DIN 43 650 plug. The plug is optionally available with an integrated signal lamp, providing a visual indication of switch condition.

Product Features

  • Simple Installation
  • Position Independent
  • Ni-Plated Brass or SS Construction
  • Optional Signal Lamp
  • Maximum Temperature 248°F

KOBOLD's TWR temperature switch is used to provide thermally triggered switching functions for liquids in pipe systems and tanks. Individually it can provide temperature alarm features to, for example, insure process compliance with maximum or minimum limits. Pairs of TWR's can be chosen to provide wide hysteresis (deadband) thermostatic control function to control heating and cooling equipment. The TWR is available in brass or stainless steel and has 3/4†NPT fitting for direct installation into pipes or tanks. The switch operates at a preset switchpoint. The switchpoint is factory set, but selectable in 9°F increments between 86°F and 122°F and 18°F increments between 122°F and 248°F. The contacts are available in normally open (N/O) and normally closed (N/C) configurations. Electrical connection to the TWR is achieved via a DIN 43 650 plug. The plug is optionally available with an integrated signal lamp, providing a visual indication of switch condition.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Name TWR - Temperature Switch for Liquids
Switch Type Normally Open, NO; Normally Closed, NC
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion; Explosion Proof
Poles Single Pole, SP (optional feature); Double Pole, DP (optional feature)
View Details
100TC NEMA 4 & 13 Temperature Switch/Internal Adjustment -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details