Trigon Components, Inc. ISTU0718 Series

Description
SERIES ISTU0718 DESCRIPTION ISTU0718 INDUCTANCE RANGE 1.0 to 47uH IDC 0.31 to 2.10A DCR 0.103 to 0.85ohm PACKAGE SMD FEATURE •Closed magnetic circuit for lowest EMI. •Compact and thin. •Large current and low DCR.
Datasheet
Description
SERIES ISTU0718 DESCRIPTION ISTU0718 INDUCTANCE RANGE 1.0 to 47uH IDC 0.31 to 2.10A DCR 0.103 to 0.85ohm PACKAGE SMD FEATURE •Closed magnetic circuit for lowest EMI. •Compact and thin. •Large current and low DCR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES ISTU0718 DESCRIPTION ISTU0718 INDUCTANCE RANGE 1.0 to 47uH IDC 0.31 to 2.10A DCR 0.103 to 0.85ohm PACKAGE SMD FEATURE •Closed magnetic circuit for lowest EMI. •Compact and thin. •Large current and low DCR.
SERIESISTU0718
DESCRIPTIONISTU0718
INDUCTANCE RANGE1.0 to 47uH
IDC0.31 to 2.10A
DCR0.103 to 0.85ohm
PACKAGESMD
FEATURE•Closed magnetic circuit for lowest EMI.
•Compact and thin.
•Large current and low DCR.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number ISTU0718 Series
Mounting Option Surface Mount Technology
Technology Toroid
Application General Purpose; Power Choke
Configuration Fixed
Inductance Range 1 to 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details