| SERIES | ISTU68 |
| DESCRIPTION | ISTU68 |
| INDUCTANCE RANGE | |
| IDC | |
| DCR | |
| PACKAGE | SMD |
| FEATURE | •Closed magnetic circuit for lowest EMI. •High current. |
| Trigon Components, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ISTU68 Series |
| Mounting Option | Surface Mount Technology |
| Technology | Toroid |
| Application | High Current; Power Choke |
| Configuration | Fixed |