Trigon Components, Inc. ITLP/ITVP Series

Description
SERIES ITLP / ITVP DESCRIPTION ITLP60 ITVP60 INDUCTANCE RANGE 150 to 1000uH IDC 0.50 to 1.70A DCR 0.21 to 1.70ohm PACKAGE TH FEATURE •To be high saturation for surface mounting.. •Large current and Low DCR.
Datasheet
Description
SERIES ITLP / ITVP DESCRIPTION ITLP60 ITVP60 INDUCTANCE RANGE 150 to 1000uH IDC 0.50 to 1.70A DCR 0.21 to 1.70ohm PACKAGE TH FEATURE •To be high saturation for surface mounting.. •Large current and Low DCR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES ITLP / ITVP DESCRIPTION ITLP60 ITVP60 INDUCTANCE RANGE 150 to 1000uH IDC 0.50 to 1.70A DCR 0.21 to 1.70ohm PACKAGE TH FEATURE •To be high saturation for surface mounting.. •Large current and Low DCR.
SERIESITLP / ITVP
DESCRIPTIONITLP60 ITVP60
INDUCTANCE RANGE150 to 1000uH
IDC0.50 to 1.70A
DCR0.21 to 1.70ohm
PACKAGETH
FEATURE•To be high saturation for surface mounting..
•Large current and Low DCR.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number ITLP/ITVP Series
Mounting Option Through Hole
Technology Toroid
Application General Purpose; Power Choke
Configuration Fixed
Inductance Range 150 to 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details