Trigon Components, Inc. IAM Series

Description
SERIES IAM DESCRIPTION SMD Flat Top INDUCTANCE RANGE 1.65 to 1000nH IDC 220 to 1200mA DCR 2.6 to 112mohm PACKAGE SMD 0603 to 1812 FEATURE •High frequency •Highest possible SRFs as well as excellent Q value. •The constitutive property is good and easy to operate.
Description
SERIES IAM DESCRIPTION SMD Flat Top INDUCTANCE RANGE 1.65 to 1000nH IDC 220 to 1200mA DCR 2.6 to 112mohm PACKAGE SMD 0603 to 1812 FEATURE •High frequency •Highest possible SRFs as well as excellent Q value. •The constitutive property is good and easy to operate.

Suppliers

Company
Product
Description
Supplier Links
SERIES IAM DESCRIPTION SMD Flat Top INDUCTANCE RANGE 1.65 to 1000nH IDC 220 to 1200mA DCR 2.6 to 112mohm PACKAGE SMD 0603 to 1812 FEATURE •High frequency •Highest possible SRFs as well as excellent Q value. •The constitutive property is good and easy to operate.
SERIESIAM
DESCRIPTIONSMD Flat Top
INDUCTANCE RANGE1.65 to 1000nH
IDC220 to 1200mA
DCR2.6 to 112mohm
PACKAGESMD 0603 to 1812
FEATURE•High frequency
•Highest possible SRFs as well as excellent Q value.
•The constitutive property is good and easy to operate.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number IAM Series
Mounting Option Surface Mount Technology
Technology Standard
Core Material Air
Application High Frequency
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers