Trigon Components, Inc. ICH Series

Description
SERIES ICH DESCRIPTION Radial Choke, Raised Bottom INDUCTANCE RANGE 10 to 47000uH IDC 0.081 to 2.90A DCR 0.04 to 96.40ohm PACKAGE Radial FEATURE •Open magnetic circuit construction. •Low cost and high reliability.
Description
SERIES ICH DESCRIPTION Radial Choke, Raised Bottom INDUCTANCE RANGE 10 to 47000uH IDC 0.081 to 2.90A DCR 0.04 to 96.40ohm PACKAGE Radial FEATURE •Open magnetic circuit construction. •Low cost and high reliability.

Suppliers

Company
Product
Description
Supplier Links
SERIES ICH DESCRIPTION Radial Choke, Raised Bottom INDUCTANCE RANGE 10 to 47000uH IDC 0.081 to 2.90A DCR 0.04 to 96.40ohm PACKAGE Radial FEATURE •Open magnetic circuit construction. •Low cost and high reliability.
SERIESICH
DESCRIPTIONRadial Choke, Raised Bottom
INDUCTANCE RANGE10 to 47000uH
IDC0.081 to 2.90A
DCR0.04 to 96.40ohm
PACKAGERadial
FEATURE•Open magnetic circuit construction.
•Low cost and high reliability.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number ICH Series
Mounting Option Through Hole
Technology Radial
Application General Purpose
Configuration Fixed
Inductance Range 10 to 47000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details