Trigon Components, Inc. ETCM Series

Description
SERIES ETCM DESCRIPTION Compact, Signal Line IMPEDANCE RANGE 30 to 2200 Ohm CURRENT RATING 80 to 450mA FREQUENCY 100MHz PACKAGE SMD 0805 to 1206 FEATURE •2-line type. •Small Size, Surface Mount •Highly effective in noise suppression. High common-mode impedance at signal band. •Almost zero distortion on high speed signal due to low differential-mode impedance with high coupling factor. •Automated production with all-day CCD inspection for high accuracy. •RoHS Compliant.
Datasheet
Description
SERIES ETCM DESCRIPTION Compact, Signal Line IMPEDANCE RANGE 30 to 2200 Ohm CURRENT RATING 80 to 450mA FREQUENCY 100MHz PACKAGE SMD 0805 to 1206 FEATURE •2-line type. •Small Size, Surface Mount •Highly effective in noise suppression. High common-mode impedance at signal band. •Almost zero distortion on high speed signal due to low differential-mode impedance with high coupling factor. •Automated production with all-day CCD inspection for high accuracy. •RoHS Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES ETCM DESCRIPTION Compact, Signal Line IMPEDANCE RANGE 30 to 2200 Ohm CURRENT RATING 80 to 450mA FREQUENCY 100MHz PACKAGE SMD 0805 to 1206 FEATURE •2-line type. •Small Size, Surface Mount •Highly effective in noise suppression. High common-mode impedance at signal band. •Almost zero distortion on high speed signal due to low differential-mode impedance with high coupling factor. •Automated production with all-day CCD inspection for high accuracy. •RoHS Compliant.
SERIESETCM
DESCRIPTIONCompact, Signal Line
IMPEDANCE RANGE30 to 2200 Ohm
CURRENT RATING80 to 450mA
FREQUENCY100MHz
PACKAGESMD 0805 to 1206
FEATURE•2-line type.
•Small Size, Surface Mount
•Highly effective in noise suppression. High common-mode impedance at signal band.
•Almost zero distortion on high speed signal due to low differential-mode impedance with high coupling factor.
•Automated production with all-day CCD inspection for high accuracy.
•RoHS Compliant.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number ETCM Series
Mounting Option Surface Mount Technology
Technology Standard
Application General Purpose
Configuration Fixed
Rated DC Current 80 to 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 640mA Inductor and Choke - 71-0402CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers