Trigon Components, Inc. EBLTT Series

Description
SERIES EBLTT DESCRIPTION Design to Fit, High Stability IMPEDANCE RANGE 2 to 10db CURRENT RATING FREQUENCY 5MHz to 1300MHz PACKAGE TH FEATURE •Pair wire coil for high stability.
Datasheet
Description
SERIES EBLTT DESCRIPTION Design to Fit, High Stability IMPEDANCE RANGE 2 to 10db CURRENT RATING FREQUENCY 5MHz to 1300MHz PACKAGE TH FEATURE •Pair wire coil for high stability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES EBLTT DESCRIPTION Design to Fit, High Stability IMPEDANCE RANGE 2 to 10db CURRENT RATING FREQUENCY 5MHz to 1300MHz PACKAGE TH FEATURE •Pair wire coil for high stability.
SERIESEBLTT
DESCRIPTIONDesign to Fit, High Stability
IMPEDANCE RANGE2 to 10db
CURRENT RATING
FREQUENCY5MHz to 1300MHz
PACKAGETH
FEATURE•Pair wire coil for high stability.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number EBLTT Series
Mounting Option Through Hole
Technology Toroid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details