Trigon Components, Inc. ICR Series

Description
SERIES ICR DESCRIPTION Radial Choke, Shielded INDUCTANCE RANGE 22 to 10000uH IDC 0.074 to 1.60A DCR 0.08 to 35ohm PACKAGE Radial FEATURE •Magnetically shield construction. •Ideal for use as an inductor for high current power supplies in all type of electronic instruments.
Datasheet
Description
SERIES ICR DESCRIPTION Radial Choke, Shielded INDUCTANCE RANGE 22 to 10000uH IDC 0.074 to 1.60A DCR 0.08 to 35ohm PACKAGE Radial FEATURE •Magnetically shield construction. •Ideal for use as an inductor for high current power supplies in all type of electronic instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES ICR DESCRIPTION Radial Choke, Shielded INDUCTANCE RANGE 22 to 10000uH IDC 0.074 to 1.60A DCR 0.08 to 35ohm PACKAGE Radial FEATURE •Magnetically shield construction. •Ideal for use as an inductor for high current power supplies in all type of electronic instruments.
SERIESICR
DESCRIPTIONRadial Choke, Shielded
INDUCTANCE RANGE22 to 10000uH
IDC0.074 to 1.60A
DCR0.08 to 35ohm
PACKAGERadial
FEATURE•Magnetically shield construction.
•Ideal for use as an inductor for high current power supplies in all type of electronic instruments.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number ICR Series
Mounting Option Through Hole
Technology Radial
Application High Current; Power Choke
Configuration Fixed
Inductance Range 22 to 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details