Trigon Components, Inc. EBS Series

Description
SERIES EBS DESCRIPTION Design to Fit, High Stability IMPEDANCE RANGE CURRENT RATING FREQUENCY 0.6MHz to 3300MHz PACKAGE SMD FEATURE •Pair and triple wire coil for high stability high balance.
Description
SERIES EBS DESCRIPTION Design to Fit, High Stability IMPEDANCE RANGE CURRENT RATING FREQUENCY 0.6MHz to 3300MHz PACKAGE SMD FEATURE •Pair and triple wire coil for high stability high balance.

Suppliers

Company
Product
Description
Supplier Links
SERIES EBS DESCRIPTION Design to Fit, High Stability IMPEDANCE RANGE CURRENT RATING FREQUENCY 0.6MHz to 3300MHz PACKAGE SMD FEATURE •Pair and triple wire coil for high stability high balance.
SERIESEBS
DESCRIPTIONDesign to Fit, High Stability
IMPEDANCE RANGE
CURRENT RATING
FREQUENCY0.6MHz to 3300MHz
PACKAGESMD
FEATURE•Pair and triple wire coil for high stability high balance.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number EBS Series
Mounting Option Surface Mount Technology
Technology Toroid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details