Trigon Components, Inc. IPK Series

Description
SERIES IPK DESCRIPTION Radial Choke, General Purpose INDUCTANCE RANGE 1 to 1000uH IDC 0.12 to 9A DCR 0.01 to 8.70ohm PACKAGE Radial FEATURE •Open magnetic circuit construction. •Low cost and high reliability.
Datasheet
Description
SERIES IPK DESCRIPTION Radial Choke, General Purpose INDUCTANCE RANGE 1 to 1000uH IDC 0.12 to 9A DCR 0.01 to 8.70ohm PACKAGE Radial FEATURE •Open magnetic circuit construction. •Low cost and high reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES IPK DESCRIPTION Radial Choke, General Purpose INDUCTANCE RANGE 1 to 1000uH IDC 0.12 to 9A DCR 0.01 to 8.70ohm PACKAGE Radial FEATURE •Open magnetic circuit construction. •Low cost and high reliability.
SERIESIPK
DESCRIPTIONRadial Choke, General Purpose
INDUCTANCE RANGE1 to 1000uH
IDC0.12 to 9A
DCR0.01 to 8.70ohm
PACKAGERadial
FEATURE•Open magnetic circuit construction.
•Low cost and high reliability.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number IPK Series
Mounting Option Through Hole
Technology Radial
Application General Purpose
Configuration Fixed
Inductance Range 1 to 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details