Hammond Manufacturing Company Inc. Electrical - General Accessories - Hardware MIKIT

Description
Application Designed to mechanically interlock doors on 2 door cabinets featuring handles and a center-post design. Cam on slave door held in place until Master door opened. Either door can be made master door with this kit. Ideal for use with Hammond series that do not include a mechanical interlock as standard. Can be installed on 1422N4 (mild or stainless steel), HN4FM (mild or stainless steel), HN4WM (mild or stainless steel), and HN4FS 2 door units (mild or stainless steel). Standards Does not compromise approval rating of enclosure. Construction Kit includes: Base plate, spring, right and left slave bracket (user chooses appropriate), mounting hardware Formed from 10 gauge 304 stainless steel Finish is unpainted Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - MIKIT
Request a Quote Datasheet
Description
Application Designed to mechanically interlock doors on 2 door cabinets featuring handles and a center-post design. Cam on slave door held in place until Master door opened. Either door can be made master door with this kit. Ideal for use with Hammond series that do not include a mechanical interlock as standard. Can be installed on 1422N4 (mild or stainless steel), HN4FM (mild or stainless steel), HN4WM (mild or stainless steel), and HN4FS 2 door units (mild or stainless steel). Standards Does not compromise approval rating of enclosure. Construction Kit includes: Base plate, spring, right and left slave bracket (user chooses appropriate), mounting hardware Formed from 10 gauge 304 stainless steel Finish is unpainted Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - MIKIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Hardware - MIKIT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Hardware
MIKIT
Electrical - General Accessories - Hardware MIKIT
Application Designed to mechanically interlock doors on 2 door cabinets featuring handles and a center-post design. Cam on slave door held in place until Master door opened. Either door can be made master door with this kit. Ideal for use with Hammond series that do not include a mechanical interlock as standard. Can be installed on 1422N4 (mild or stainless steel), HN4FM (mild or stainless steel), HN4WM (mild or stainless steel), and HN4FS 2 door units (mild or stainless steel). Standards Does not compromise approval rating of enclosure. Construction Kit includes: Base plate, spring, right and left slave bracket (user chooses appropriate), mounting hardware Formed from 10 gauge 304 stainless steel Finish is unpainted Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - MIKIT

Application

  • Designed to mechanically interlock doors on 2 door cabinets featuring handles and a center-post design. Cam on slave door held in place until Master door opened. Either door can be made master door with this kit.
  • Ideal for use with Hammond series that do not include a mechanical interlock as standard.
  • Can be installed on 1422N4 (mild or stainless steel), HN4FM (mild or stainless steel), HN4WM (mild or stainless steel), and HN4FS 2 door units (mild or stainless steel).

Standards

  • Does not compromise approval rating of enclosure.

Construction

  • Kit includes: Base plate, spring, right and left slave bracket (user chooses appropriate), mounting hardware
  • Formed from 10 gauge 304 stainless steel
  • Finish is unpainted

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - MIKIT

Supplier's Site
Rack Accessories - 164-MIKIT-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-MIKIT-ND
Rack Accessories 164-MIKIT-ND
Tools/Equipment/Hard ware

Tools/Equipment/Hardware

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number MIKIT 164-MIKIT-ND
Product Name Electrical - General Accessories - Hardware Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products