Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers HCMP191UBK

Description
Features Constructed in 14-gauge steel. Includes slots for cable management. Requires mounting hardware. Tested to nearly double the suggested load rating of 75 lbs. When used as a shelf (front and rear rails) supports up to 155 lbs (70 kg) load rating. Finished in RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Mounting Dimensions Part No. - Height - Width - Depth - Rack Units - Height HCMP191UBK - 1.75 19.00 1.50 1U 1.75 HCMP192UBK - 3.50 19.00 1.50 2U 3.50
Request a Quote Datasheet
Description
Features Constructed in 14-gauge steel. Includes slots for cable management. Requires mounting hardware. Tested to nearly double the suggested load rating of 75 lbs. When used as a shelf (front and rear rails) supports up to 155 lbs (70 kg) load rating. Finished in RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Mounting Dimensions Part No. - Height - Width - Depth - Rack Units - Height HCMP191UBK - 1.75 19.00 1.50 1U 1.75 HCMP192UBK - 3.50 19.00 1.50 2U 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - HCMP191UBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
HCMP191UBK
Rack Mounting Solutions - Rack Accessories - Cable Managers HCMP191UBK
Features Constructed in 14-gauge steel. Includes slots for cable management. Requires mounting hardware. Tested to nearly double the suggested load rating of 75 lbs. When used as a shelf (front and rear rails) supports up to 155 lbs (70 kg) load rating. Finished in RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Mounting Dimensions Part No. - Height - Width - Depth - Rack Units - Height HCMP191UBK - 1.75 19.00 1.50 1U 1.75 HCMP192UBK - 3.50 19.00 1.50 2U 3.50

Features

  • Constructed in 14-gauge steel.
  • Includes slots for cable management.
  • Requires mounting hardware.
  • Tested to nearly double the suggested load rating of 75 lbs.
  • When used as a shelf (front and rear rails) supports up to 155 lbs (70 kg) load rating.
  • Finished in RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Hook and Loop Roll

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Overall Dimensions - Mounting Dimensions
Part No. - Height - Width - Depth - Rack Units - Height
HCMP191UBK - 1.75 19.00 1.50 1U 1.75
HCMP192UBK - 3.50 19.00 1.50 2U 3.50

Supplier's Site
Rack Accessories - 164-HCMP191UBK-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-HCMP191UBK-ND
Rack Accessories 164-HCMP191UBK-ND
"Panel, Front 19.016"" L x 1.750"" W x 1.500"" H (483.00mm x 44.45mm x 38.10mm) Black"

"Panel, Front 19.016"" L x 1.750"" W x 1.500"" H (483.00mm x 44.45mm x 38.10mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number HCMP191UBK 164-HCMP191UBK-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Accessories - 1427LKN4-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Accessories - HM2444-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2875-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2690-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details