HP12PCGY -- ELECTRICAL - GENERAL ACCESSORIES - HARDWARE
Hammond Manufacturing Company Inc.Electrical - General Accessories - HardwareHP12PCGY
Description
Features
Designed to seal unused pushbutton holes, conduit openings and knockout holes against dust, oil and water.
Standard Pushbutton size is 30.5mm
Available in 11 sizes.
Available in 2 color options - ANSI 61 Gray (GY) & RAL7035 Light Gray (LG)
Compatible with enclosure wall thickness from 16 gauge to 1/4”
Self centering, anti-rotational design for fast and easy one person installation, no tools required
Recognized component for use with UL & CSA listed enclosures
Type 1, 3, 3R, 4, 4X Molded in polycarbonate with neoprene/EPDM gasket material
Hammond Manufacturing Company Inc.
Done
Request a Quote
Email Supplier
Description
Features
Designed to seal unused pushbutton holes, conduit openings and knockout holes against dust, oil and water.
Standard Pushbutton size is 30.5mm
Available in 11 sizes.
Available in 2 color options - ANSI 61 Gray (GY) & RAL7035 Light Gray (LG)
Compatible with enclosure wall thickness from 16 gauge to 1/4”
Self centering, anti-rotational design for fast and easy one person installation, no tools required
Recognized component for use with UL & CSA listed enclosures
Type 1, 3, 3R, 4, 4X Molded in polycarbonate with neoprene/EPDM gasket material
Electrical - General Accessories - Hardware
HP12PCGY
Electrical - General Accessories - Hardware
HP12PCGY
Features
Designed to seal unused pushbutton holes, conduit openings and knockout holes against dust, oil and water.
Standard Pushbutton size is 30.5mm
Available in 11 sizes.
Available in 2 color options - ANSI 61 Gray (GY) & RAL7035 Light Gray (LG)
Compatible with enclosure wall thickness from 16 gauge to 1/4”
Self centering, anti-rotational design for fast and easy one person installation, no tools required
Recognized component for use with UL & CSA listed enclosures
Type 1, 3, 3R, 4, 4X Molded in polycarbonate with neoprene/EPDM gasket material
Features
Designed to seal unused pushbutton holes, conduit openings and knockout holes against dust, oil and water.
Standard Pushbutton size is 30.5mm
Available in 11 sizes.
Available in 2 color options - ANSI 61 Gray (GY) & RAL7035 Light Gray (LG)
Compatible with enclosure wall thickness from 16 gauge to 1/4”
Self centering, anti-rotational design for fast and easy one person installation, no tools required
Recognized component for use with UL & CSA listed enclosures
Type 1, 3, 3R, 4, 4X
Molded in polycarbonate with neoprene/EPDM gasket material