Hammond Manufacturing Company Inc. Electrical - General Accessories - Hardware HP50SSN4

Description
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm Available in 8 sizes. Finished in brushed natural 304 stainless steel. Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and stainless steel wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 4X, 12 and 13 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Max Hole - Plug Part No. - Description - Diameter - Diameter HP22SSN4 - 22mm Pushbutton 0.88 1.22 HP50SSN4 - .5" Conduit 0.88 1.38 HP75SSN4 - .75" Conduit 1.06 1.56 HPBSSN4 - 30mm Pushbutton 1.25 1.75 HP100SSN4 - 1" Conduit 1.38 1.88 HP125SSN4 - 1.25" Conduit 1.69 2.19 HP150SSN4 - 1.5" Conduit 2.00 2.50 HP200SSN4 - 2" Conduit 2.50 3.00
Request a Quote Datasheet
Description
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm Available in 8 sizes. Finished in brushed natural 304 stainless steel. Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and stainless steel wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 4X, 12 and 13 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Max Hole - Plug Part No. - Description - Diameter - Diameter HP22SSN4 - 22mm Pushbutton 0.88 1.22 HP50SSN4 - .5" Conduit 0.88 1.38 HP75SSN4 - .75" Conduit 1.06 1.56 HPBSSN4 - 30mm Pushbutton 1.25 1.75 HP100SSN4 - 1" Conduit 1.38 1.88 HP125SSN4 - 1.25" Conduit 1.69 2.19 HP150SSN4 - 1.5" Conduit 2.00 2.50 HP200SSN4 - 2" Conduit 2.50 3.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Hardware - HP50SSN4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Hardware
HP50SSN4
Electrical - General Accessories - Hardware HP50SSN4
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm Available in 8 sizes. Finished in brushed natural 304 stainless steel. Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and stainless steel wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 4X, 12 and 13 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Max Hole - Plug Part No. - Description - Diameter - Diameter HP22SSN4 - 22mm Pushbutton 0.88 1.22 HP50SSN4 - .5" Conduit 0.88 1.38 HP75SSN4 - .75" Conduit 1.06 1.56 HPBSSN4 - 30mm Pushbutton 1.25 1.75 HP100SSN4 - 1" Conduit 1.38 1.88 HP125SSN4 - 1.25" Conduit 1.69 2.19 HP150SSN4 - 1.5" Conduit 2.00 2.50 HP200SSN4 - 2" Conduit 2.50 3.00

Features

  • Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water.
  • Standard Pushbutton size is 30.5mm
  • Available in 8 sizes.
  • Finished in brushed natural 304 stainless steel.
  • Oil resistant gasket.
  • Secured with an 10-24 x 0.55" threaded stud and stainless steel wing nut.
  • Recognized component UR & cUR
    • Type 1, 3, 3R, 4, 4X, 12 and 13

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Max Hole - Plug
Part No. - Description - Diameter - Diameter
HP22SSN4 - 22mm Pushbutton 0.88 1.22
HP50SSN4 - .5" Conduit 0.88 1.38
HP75SSN4 - .75" Conduit 1.06 1.56
HPBSSN4 - 30mm Pushbutton 1.25 1.75
HP100SSN4 - 1" Conduit 1.38 1.88
HP125SSN4 - 1.25" Conduit 1.69 2.19
HP150SSN4 - 1.5" Conduit 2.00 2.50
HP200SSN4 - 2" Conduit 2.50 3.00

Supplier's Site
Box Accessories - 164-HP50SSN4-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
164-HP50SSN4-ND
Box Accessories 164-HP50SSN4-ND
HOLE PLUG HPN4SS SERIES

HOLE PLUG HPN4SS SERIES

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number HP50SSN4 164-HP50SSN4-ND
Product Name Electrical - General Accessories - Hardware Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2708-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - HM1482-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3060-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3183-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details