Hammond Manufacturing Company Inc. Electrical - General Accessories - Hardware MHKL3SS

Description
Features Durable zinc die-cast or stainless steel Removable handle stop for clockwise / counter-clockwise operation Textured powder coat Black finish on zinc cast handle Maintains NEMA rating of the enclosure Padlock "trigger" design for security requirements Optional key lock or defeater available (key lock versions include 2 keys) The handle can be used on Hammond enclosures as field installation (1418, 1422, UHD, HN4, HWHK) or installed on these or other series at the factory … contact Hammond Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Material - NEMA Rating MHK1 - 6” PADLOCKING 1PT. LATCH Zinc 12, 4 MHK2 - 6” PADLOCKING 3PT < 60” Zinc 12, 4 MHK3 - 6” PADLOCKING 3PT > 60” Zinc 12, 4 MHKD1 - 6” PADLOCKING DEFEATER 1PT LATCH Zinc 12, 4 MHKD2 - 6” PADLOCKING DEFEATER 3PT < 60” Zinc 12, 4 MHKD3 - 6” PADLOCKING DEFEATER 3PT > 60” Zinc 12, 4 MHKL1 - 6” KEYED PADLOCKING 1PT LATCH Zinc 12, 4 MHKL2 - 6” KEYED PADLOCKING 3PT < 60” Zinc 12, 4 MHKL3 - 6” KEYED PADLOCKING 3PT > 60” Zinc 12, 4 MHK1SS - 6” SS PADLOCKING 1PT LATCH 316 SS 4X MHK2SS - 6” SS PADLOCKING 3PT LATCH < 60” 316 SS 4X MHK3SS - 6” SS PADLOCKING 3PT LATCH > 60” 316 SS 4X MHKD1SS - 6” SS PADLOCKING DEFEATER 1PT LATCH 316 SS 4X MHKD2SS - 6” SS PADLOCKING DEFEATER 3PT < 60” 316 SS 4X MHKD3SS - 6” SS PADLOCKING DEFEATER 3PT > 60” 316 SS 4X MHKL1SS - 6" SS KEYED PADLOCKING 1PT LATCH 316 SS 4X MHKL2SS - 6" SS KEYED PADLOCKING 3PT < 60” 316 SS 4X MHKL3SS - 6" SS KEYED PADLOCKING 3PT > 60” 316 SS 4X
Request a Quote
Description
Features Durable zinc die-cast or stainless steel Removable handle stop for clockwise / counter-clockwise operation Textured powder coat Black finish on zinc cast handle Maintains NEMA rating of the enclosure Padlock "trigger" design for security requirements Optional key lock or defeater available (key lock versions include 2 keys) The handle can be used on Hammond enclosures as field installation (1418, 1422, UHD, HN4, HWHK) or installed on these or other series at the factory … contact Hammond Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Material - NEMA Rating MHK1 - 6” PADLOCKING 1PT. LATCH Zinc 12, 4 MHK2 - 6” PADLOCKING 3PT < 60” Zinc 12, 4 MHK3 - 6” PADLOCKING 3PT > 60” Zinc 12, 4 MHKD1 - 6” PADLOCKING DEFEATER 1PT LATCH Zinc 12, 4 MHKD2 - 6” PADLOCKING DEFEATER 3PT < 60” Zinc 12, 4 MHKD3 - 6” PADLOCKING DEFEATER 3PT > 60” Zinc 12, 4 MHKL1 - 6” KEYED PADLOCKING 1PT LATCH Zinc 12, 4 MHKL2 - 6” KEYED PADLOCKING 3PT < 60” Zinc 12, 4 MHKL3 - 6” KEYED PADLOCKING 3PT > 60” Zinc 12, 4 MHK1SS - 6” SS PADLOCKING 1PT LATCH 316 SS 4X MHK2SS - 6” SS PADLOCKING 3PT LATCH < 60” 316 SS 4X MHK3SS - 6” SS PADLOCKING 3PT LATCH > 60” 316 SS 4X MHKD1SS - 6” SS PADLOCKING DEFEATER 1PT LATCH 316 SS 4X MHKD2SS - 6” SS PADLOCKING DEFEATER 3PT < 60” 316 SS 4X MHKD3SS - 6” SS PADLOCKING DEFEATER 3PT > 60” 316 SS 4X MHKL1SS - 6" SS KEYED PADLOCKING 1PT LATCH 316 SS 4X MHKL2SS - 6" SS KEYED PADLOCKING 3PT < 60” 316 SS 4X MHKL3SS - 6" SS KEYED PADLOCKING 3PT > 60” 316 SS 4X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Hardware - MHKL3SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Hardware
MHKL3SS
Electrical - General Accessories - Hardware MHKL3SS
Features Durable zinc die-cast or stainless steel Removable handle stop for clockwise / counter-clockwise operation Textured powder coat Black finish on zinc cast handle Maintains NEMA rating of the enclosure Padlock "trigger" design for security requirements Optional key lock or defeater available (key lock versions include 2 keys) The handle can be used on Hammond enclosures as field installation (1418, 1422, UHD, HN4, HWHK) or installed on these or other series at the factory … contact Hammond Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Material - NEMA Rating MHK1 - 6” PADLOCKING 1PT. LATCH Zinc 12, 4 MHK2 - 6” PADLOCKING 3PT < 60” Zinc 12, 4 MHK3 - 6” PADLOCKING 3PT > 60” Zinc 12, 4 MHKD1 - 6” PADLOCKING DEFEATER 1PT LATCH Zinc 12, 4 MHKD2 - 6” PADLOCKING DEFEATER 3PT < 60” Zinc 12, 4 MHKD3 - 6” PADLOCKING DEFEATER 3PT > 60” Zinc 12, 4 MHKL1 - 6” KEYED PADLOCKING 1PT LATCH Zinc 12, 4 MHKL2 - 6” KEYED PADLOCKING 3PT < 60” Zinc 12, 4 MHKL3 - 6” KEYED PADLOCKING 3PT > 60” Zinc 12, 4 MHK1SS - 6” SS PADLOCKING 1PT LATCH 316 SS 4X MHK2SS - 6” SS PADLOCKING 3PT LATCH < 60” 316 SS 4X MHK3SS - 6” SS PADLOCKING 3PT LATCH > 60” 316 SS 4X MHKD1SS - 6” SS PADLOCKING DEFEATER 1PT LATCH 316 SS 4X MHKD2SS - 6” SS PADLOCKING DEFEATER 3PT < 60” 316 SS 4X MHKD3SS - 6” SS PADLOCKING DEFEATER 3PT > 60” 316 SS 4X MHKL1SS - 6" SS KEYED PADLOCKING 1PT LATCH 316 SS 4X MHKL2SS - 6" SS KEYED PADLOCKING 3PT < 60” 316 SS 4X MHKL3SS - 6" SS KEYED PADLOCKING 3PT > 60” 316 SS 4X

Features

  • Durable zinc die-cast or stainless steel
  • Removable handle stop for clockwise / counter-clockwise operation
  • Textured powder coat Black finish on zinc cast handle
  • Maintains NEMA rating of the enclosure
  • Padlock "trigger" design for security requirements
  • Optional key lock or defeater available (key lock versions include 2 keys)
  • The handle can be used on Hammond enclosures as field installation (1418, 1422, UHD, HN4, HWHK) or installed on these or other series at the factory … contact Hammond

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Description - Material - NEMA Rating
MHK1 - 6” PADLOCKING 1PT. LATCH Zinc 12, 4
MHK2 - 6” PADLOCKING 3PT < 60” Zinc 12, 4
MHK3 - 6” PADLOCKING 3PT > 60” Zinc 12, 4
MHKD1 - 6” PADLOCKING DEFEATER 1PT LATCH Zinc 12, 4
MHKD2 - 6” PADLOCKING DEFEATER 3PT < 60” Zinc 12, 4
MHKD3 - 6” PADLOCKING DEFEATER 3PT > 60” Zinc 12, 4
MHKL1 - 6” KEYED PADLOCKING 1PT LATCH Zinc 12, 4
MHKL2 - 6” KEYED PADLOCKING 3PT < 60” Zinc 12, 4
MHKL3 - 6” KEYED PADLOCKING 3PT > 60” Zinc 12, 4
MHK1SS - 6” SS PADLOCKING 1PT LATCH 316 SS 4X
MHK2SS - 6” SS PADLOCKING 3PT LATCH < 60” 316 SS 4X
MHK3SS - 6” SS PADLOCKING 3PT LATCH > 60” 316 SS 4X
MHKD1SS - 6” SS PADLOCKING DEFEATER 1PT LATCH 316 SS 4X
MHKD2SS - 6” SS PADLOCKING DEFEATER 3PT < 60” 316 SS 4X
MHKD3SS - 6” SS PADLOCKING DEFEATER 3PT > 60” 316 SS 4X
MHKL1SS - 6" SS KEYED PADLOCKING 1PT LATCH 316 SS 4X
MHKL2SS - 6" SS KEYED PADLOCKING 3PT < 60” 316 SS 4X
MHKL3SS - 6" SS KEYED PADLOCKING 3PT > 60” 316 SS 4X

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number MHKL3SS
Product Name Electrical - General Accessories - Hardware
Unlock Full Specs
to access all available technical data

Similar Products